ABB Process Automation Division Soft Starter, 600V, 12A; Motor Starter Type Abb PSR12-600-11

Description
SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
Datasheet
Description
SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Starter, 600V, 12A; Motor Starter Type Abb - 63Y4118 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 600V, 12A; Motor Starter Type Abb
63Y4118
Soft Starter, 600V, 12A; Motor Starter Type Abb 63Y4118
SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

SOFT STARTER, 600V, 12A; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 63Y4118
Product Name Soft Starter, 600V, 12A; Motor Starter Type Abb
Continuous Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2096340 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12F10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details