Thomas & Betts Corporation Locking Device Plug PSL715-PAN

Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet
Description
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL715-PAN - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL715-PAN
Locking Device Plug PSL715-PAN
LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

LOCKING, POLARIZED TYPE; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 277 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.655 INCH CORD SIZE; TURNLOK[R] BRAND; SIZE 1.53 INCH W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL715-PAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1969598-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A/250V Continental European Plug - 88010802 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
View Details