Thomas & Betts Corporation Locking Device Plug PSL615-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL615-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL615-P
Locking Device Plug PSL615-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 15 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE; TURN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL615-P
Product Name Locking Device Plug
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 770586-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details