Thomas & Betts Corporation Locking Device Plug PSL515-PBULK

Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7
Datasheet
Description
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - PSL515-PBULK - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
PSL515-PBULK
Locking Device Plug PSL515-PBULK
LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7

LOCKING, POLARIZED TYPE; NYLON MATERIAL; BLACK (BACK BODY), WHITE (FRONT BODY) COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596, CSA APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.23 TO 0.7

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PSL515-PBULK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369893 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details