HIGH BAY DRY FIXTURE SENSOR TYPE; WHITE FINISH; UL (CANADA AND US) APPROVAL; DRY LOCATION APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; FIXTURE MOUNTING; WIRE TERMINAL TYPE; 0 TO 800 W (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 12
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PSHB120277-L2 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |