Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092229-PSE45-600-70
Voltage Rating: 600 V
Current Rating: 45 A
Length: 245 mm
Mounting: SMD (SMT)
Ratings: IP00
Power Rating: 18.5 kW
Categories: OEM Parts(O-R)
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Max Supply Voltage (AC): 600 V
Min Supply Voltage (AC): 208 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092229-PSE45-600-70 |
| Product Name | OEM Parts - OEM Parts (O - R) - PSE45-600-70 |