ABB Process Automation Division Soft Starter, 3 Ph, 25A; Motor Starter Type Abb PSE25-600-70

Description
SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00
Datasheet
Description
SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Starter, 3 Ph, 25A; Motor Starter Type Abb - 63Y4062 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 3 Ph, 25A; Motor Starter Type Abb
63Y4062
Soft Starter, 3 Ph, 25A; Motor Starter Type Abb 63Y4062
SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00

SOFT STARTER, 3 PH, 25A; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:25A; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; IP / NEMA Rating:IP00

Supplier's Site Datasheet
ABBG Open Soft Starters - PSE25-600-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Open Soft Starters
PSE25-600-70
ABBG Open Soft Starters PSE25-600-70
SOFTSTARTER

SOFTSTARTER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 63Y4062 PSE25-600-70
Product Name Soft Starter, 3 Ph, 25A; Motor Starter Type Abb ABBG Open Soft Starters
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
Solid State Overload/Relay - 127933472 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12EA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details