ABB Process Automation Division ABBG Open Soft Starters PSE18-600-70

Description
SOFTSTARTER
Datasheet
Description
SOFTSTARTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Open Soft Starters - PSE18-600-70 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Open Soft Starters
PSE18-600-70
ABBG Open Soft Starters PSE18-600-70
SOFTSTARTER

SOFTSTARTER

Supplier's Site
Softstarter, 3-Ph, 18A, 11Kw, 208-600Vac; Supply Voltage Min Abb - 34AH1533 - Newark, An Avnet Company
Chicago, IL, United States
Softstarter, 3-Ph, 18A, 11Kw, 208-600Vac; Supply Voltage Min Abb
34AH1533
Softstarter, 3-Ph, 18A, 11Kw, 208-600Vac; Supply Voltage Min Abb 34AH1533
SOFTSTARTER, 3-PH, 18A, 11KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:18A; Product Range:PSE Series RoHS Compliant: Yes

SOFTSTARTER, 3-PH, 18A, 11KW, 208-600VAC; Supply Voltage Min:208VAC; Supply Voltage Max:600VAC; No. of Phases:Three Phase; Power Rating:11kW; Current Rating:18A; Product Range:PSE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number PSE18-600-70 34AH1533
Product Name ABBG Open Soft Starters Softstarter, 3-Ph, 18A, 11Kw, 208-600Vac; Supply Voltage Min Abb
Continuous Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
IEC 85 A Contactor - 100-C85KF00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 85 amps
View Details
2 suppliers
Solid State Overload/Relay - 405780 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2138011-1 - TE Connectivity
Specs
Continuous Current 135 amps
View Details