ABB Inc. Efficient Soft Starters PSE Series

Description
PSE soft starter The efficient range Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications. Main benefits Keep your motor safe with built-in motor protections Fast and easy set-up with illuminated, language-neutral display Eliminate water hammering with torque control Reduce energy losses with built-in bypass. Main features Rated operational current: 18 to 370 A Operational voltage: 208–600 V AC Control supply voltage: 100–250 V AC.
Datasheet
Description
PSE soft starter The efficient range Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications. Main benefits Keep your motor safe with built-in motor protections Fast and easy set-up with illuminated, language-neutral display Eliminate water hammering with torque control Reduce energy losses with built-in bypass. Main features Rated operational current: 18 to 370 A Operational voltage: 208–600 V AC Control supply voltage: 100–250 V AC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Efficient Soft Starters - PSE Series - ABB Inc.
Memphis, TN, United States
Efficient Soft Starters
PSE Series
Efficient Soft Starters PSE Series
PSE soft starter The efficient range Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications. Main benefits Keep your motor safe with built-in motor protections Fast and easy set-up with illuminated, language-neutral display Eliminate water hammering with torque control Reduce energy losses with built-in bypass. Main features Rated operational current: 18 to 370 A Operational voltage: 208–600 V AC Control supply voltage: 100–250 V AC.

PSE soft starter

The efficient range

Our PSE range is the perfect compromise between size and functionality. With torque control, it is the perfect option for smaller sized pump applications.

Main benefits

  • Keep your motor safe with built-in motor protections
  • Fast and easy set-up with illuminated, language-neutral display
  • Eliminate water hammering with torque control
  • Reduce energy losses with built-in bypass.

Main features

  • Rated operational current: 18 to 370 A
  • Operational voltage: 208–600 V AC
  • Control supply voltage: 100–250 V AC.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number PSE Series
Product Name Efficient Soft Starters
Standard Rating IEC
AC Motor Phase Single
IEC Size A
Control Voltage 100 to 250 volts
Trip Class Can be set to 4 Different Tripping Classes: 10, 10A, 20, 30
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12P10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
50A Manual Motor Starters - MMS-100H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor -  - Radwell International
Fuji Electric Corp. of America
View Details