Thomas & Betts Corporation Straight Blade Plug PS8115

Description
POLARIZED TYPE; NYLON MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72 I
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72 I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS8115 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS8115
Straight Blade Plug PS8115
POLARIZED TYPE; NYLON MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72 I

POLARIZED TYPE; NYLON MATERIAL; GRAY COLOR; 5-15P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72 I

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS8115
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172340-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP67 Watertight 15° Angled Receptacle - F51S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers