ABB AB Pipe and Coupling PS80-90

Description
SHAFT HUB, 6" OUTSIDE DIAMETER, ELASTOMERIC COUPLING, HUB, SHAFT, BUSHED, 1/2 TO 2-11/16" BORE RANGE, 4.196" HUB DIAMETER, 1-3/4" LENGTH THRU BORE, PS80 | PS90 SIZE OR SERIES, 2517 BUSHING, KEYWAY, DUCTILE IRON, 3100 MAX SPEED, 4502IN-LBS TORQU. FREE 2 YEAR RADWELL WARRANTY
Description
SHAFT HUB, 6" OUTSIDE DIAMETER, ELASTOMERIC COUPLING, HUB, SHAFT, BUSHED, 1/2 TO 2-11/16" BORE RANGE, 4.196" HUB DIAMETER, 1-3/4" LENGTH THRU BORE, PS80 | PS90 SIZE OR SERIES, 2517 BUSHING, KEYWAY, DUCTILE IRON, 3100 MAX SPEED, 4502IN-LBS TORQU. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 64498997 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
64498997
Pipe and Coupling 64498997
SHAFT HUB, 6" OUTSIDE DIAMETER, ELASTOMERIC COUPLING, HUB, SHAFT, BUSHED, 1/2 TO 2-11/16" BORE RANGE, 4.196" HUB DIAMETER, 1-3/4" LENGTH THRU BORE, PS80 | PS90 SIZE OR SERIES, 2517 BUSHING, KEYWAY, DUCTILE IRON, 3100 MAX SPEED, 4502IN-LBS TORQU. FREE 2 YEAR RADWELL WARRANTY

SHAFT HUB, 6" OUTSIDE DIAMETER, ELASTOMERIC COUPLING, HUB, SHAFT, BUSHED, 1/2 TO 2-11/16" BORE RANGE, 4.196" HUB DIAMETER, 1-3/4" LENGTH THRU BORE, PS80 | PS90 SIZE OR SERIES, 2517 BUSHING, KEYWAY, DUCTILE IRON, 3100 MAX SPEED, 4502IN-LBS TORQU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 64498997
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

20mm long Anodized Aluminum Rigid Coupling With Opposing Bores of 6 & 6mm. - S51CAYM060060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Anodized Aluminum
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details