Thomas & Betts Corporation Straight Blade Plug PS5666-XGCM

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RE
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-XGCM - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5666-XGCM
Straight Blade Plug PS5666-XGCM
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RE

ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), CSA C22.2, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5666-XGCM
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 22kW (30Hp) Power Module - 25-PM2-D043 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details