Thomas & Betts Corporation Straight Blade Plug PS5666-X

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 IN
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-X - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5666-X
Straight Blade Plug PS5666-X
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 IN

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, SPECIFICATION GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.23 TO 0.72 IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5666-X
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Power Connectors - 500480 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Plug; Compact Power Connectors
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 Straight Plug - 888H320P - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details