Thomas & Betts Corporation Straight Blade Plug PS5666-SSAN

Description
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH
Datasheet
Description
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5666-SSAN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5666-SSAN
Straight Blade Plug PS5666-SSAN
ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH

ANGLED TYPE; BLACK, WHITE COLOR; 6-15P CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC59 APPROVAL; 250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE; OVERALL DIMENSION 1.53 INCH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5666-SSAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Entry Modules - 3-104-319 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details