Thomas & Betts Corporation Straight Blade Plug PS5466-XHG

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5466-XHG - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5466-XHG
Straight Blade Plug PS5466-XHG
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; 6-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 250 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT; 0.23 TO 0.72

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5466-XHG
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details