Thomas & Betts Corporation Straight Blade Plug PS5366-SSAN

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-SSAN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5366-SSAN
Straight Blade Plug PS5366-SSAN
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.32 TO 0.655 INCH CORD SIZE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5366-SSAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details