Thomas & Betts Corporation Straight Blade Plug PS5366-HGAN

Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH
Datasheet
Description
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-HGAN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
PS5366-HGAN
Straight Blade Plug PS5366-HGAN
ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH

ANGLED, POLARIZED TYPE; NYLON MATERIAL; BLACK, CLEAR COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE, HOSPITAL GRADE; UL 498, CSA C22.2, UL FS WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT, CH

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5366-HGAN
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details