Thomas & Betts Corporation Straight Blade Plug PS5364-AH

Description
POLARIZED TYPE; NYLON MATERIAL; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Straight Blade Plug
PS5364-AH
Straight Blade Plug PS5364-AH
POLARIZED TYPE; NYLON MATERIAL; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE

POLARIZED TYPE; NYLON MATERIAL; 5-20P CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CRUSH RESISTANT, IMPACT RESISTANT; 0.23 TO 0.72 INCH CORD SIZE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS5364-AH
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491068-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254435 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
IP44 Splashproof Large Box Receptacle - D41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers