Thomas & Betts Corporation Pin and Sleeve Receptacle PS530R7-W

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COV
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS530R7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS530R7-W
Pin and Sleeve Receptacle PS530R7-W
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COV

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 5 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT; SPRING COV

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS530R7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Box Inlet - G31S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details