POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | PS530P9-W |
| Product Name | Pin and Sleeve Plug |
| Voltage Rating | 120 to 208 volts |