Thomas & Betts Corporation Pin and Sleeve Plug PS520P7-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS520P7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS520P7-W
Pin and Sleeve Plug PS520P7-W
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL

POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS520P7-W
Product Name Pin and Sleeve Plug
Voltage Rating 277 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Multi-pin plug distributor - NEDU-L6R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details