Thomas & Betts Corporation Pin and Sleeve Connector PS520C7-S

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS520C7-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS520C7-S
Pin and Sleeve Connector PS520C7-S
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS520C7-S
Product Name Pin and Sleeve Connector
Voltage Rating 277 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details