Thomas & Betts Corporation Pin and Sleeve Plug PS5100P5-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESI
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS5100P5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS5100P5-W
Pin and Sleeve Plug PS5100P5-W
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESI

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 POLE(S); CHEMICAL RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS5100P5-W
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details