Thomas & Betts Corporation Pin and Sleeve Connector PS5100C7-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 P
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS5100C7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS5100C7-W
Pin and Sleeve Connector PS5100C7-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 P

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 5 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 4 P

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS5100C7-W
Product Name Pin and Sleeve Connector
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 51572 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current Rating 600.0 amps
View Details
Coaxial Adapters - NAA1L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details