Thomas & Betts Corporation Pin and Sleeve Plug PS460P12-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS460P12-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS460P12-W
Pin and Sleeve Plug PS460P12-W
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.73 INCH MIN. CABLE OUTER DIAMETER; 1.14 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS460P12-W
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details