MECHANICALLY INTERLOCKED TYPE; VALOX 357 MATERIAL; 4 WIRE(S); 480 VAC 3-PHASE VOLTAGE RATING; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGH
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | PS460FMIR7-W |
| Product Name | Pin and Sleeve Receptacle with Disconnect |
| Device Type | Receptacle |
| Phase | Three |
| Voltage Rating | 480 volts |