Thomas & Betts Corporation Pin and Sleeve Plug PS430P12-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, I
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, I
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS430P12-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS430P12-W
Pin and Sleeve Plug PS430P12-W
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, I

POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, I

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS430P12-W
Product Name Pin and Sleeve Plug
Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers