Thomas & Betts Corporation Pin and Sleeve Connector PS430C9-S

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS430C9-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS430C9-S
Pin and Sleeve Connector PS430C9-S
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS430C9-S
Product Name Pin and Sleeve Connector
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products