Thomas & Betts Corporation Pin and Sleeve Connector PS430C12-S

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS430C12-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS430C12-S
Pin and Sleeve Connector PS430C12-S
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 125/250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S);

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS430C12-S
Product Name Pin and Sleeve Connector
Voltage Rating 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details