CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; 3 POLE(
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | PS420C7-W |
| Product Name | Pin and Sleeve Connector |
| Voltage Rating | 480 volts |