Thomas & Betts Corporation Pin and Sleeve Connector PS4100C9-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); C
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS4100C9-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS4100C9-W
Pin and Sleeve Connector PS4100C9-W
CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); C

CIRCUIT BREAKING, POLARIZED TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS4100C9-W
Product Name Pin and Sleeve Connector
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Connector/Terminal/Pin - 51227481 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details