Thomas & Betts Corporation Standard AC Switch PS372030

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS372030 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS372030
Standard AC Switch PS372030
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; BROWN COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS372030
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 20 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1825137-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details