Thomas & Betts Corporation Standard AC Switch PS371530-W

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371530-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS371530-W
Standard AC Switch PS371530-W
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC V

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS371530-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details