Thomas & Betts Corporation Standard AC Switch PS371530-RED

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC VOL
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC VOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371530-RED - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS371530-RED
Standard AC Switch PS371530-RED
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC VOL

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; 3-WAY OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 VAC VOL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS371530-RED
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2493803-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details