Thomas & Betts Corporation Standard AC Switch PS371510-W

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371510-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS371510-W
Standard AC Switch PS371510-W
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; WHITE COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS371510-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-4-1-13F-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Manual Starting Sw,Toggle Lever,1 Phase - 609T-BOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details