Thomas & Betts Corporation Standard AC Switch PS371510-RED

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 V
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS371510-RED - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS371510-RED
Standard AC Switch PS371510-RED
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 V

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE; RED COLOR; SINGLE POLE OPERATION TYPE; CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 347 V

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS371510-RED
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 15 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 394443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switch - 158964817 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details