Thomas & Betts Corporation Pin and Sleeve Plug PS360P7-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESI
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS360P7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS360P7-W
Pin and Sleeve Plug PS360P7-W
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESI

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.63 INCH MIN. CABLE OUTER DIAMETER; 1.04 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 60 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS360P7-W
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details