Thomas & Betts Corporation Pin and Sleeve Plug PS330P7-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS330P7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS330P7-W
Pin and Sleeve Plug PS330P7-W
POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 480 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPAC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS330P7-W
Product Name Pin and Sleeve Plug
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details