Thomas & Betts Corporation Pin and Sleeve Receptacle PS320R6-S

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE S
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS320R6-S - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS320R6-S
Pin and Sleeve Receptacle PS320R6-S
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE S

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF; SPRING COVER; APPLICABLE S

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS320R6-S
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1977880-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBBXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details