Thomas & Betts Corporation Pin and Sleeve Receptacle PS320R4-SW

Description
STRAIGHT TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEV
Datasheet
Description
STRAIGHT TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS320R4-SW - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Receptacle
PS320R4-SW
Pin and Sleeve Receptacle PS320R4-SW
STRAIGHT TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEV

STRAIGHT TYPE; POLYAMIDE 6 MATERIAL; 3 WIRE(S); INDUSTRIAL GRADE; UL 1682, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); WATER TIGHT; SPRING COVER; APPLICABLE STANDARD IEC 309-1/309-2; COLOR YELLOW; ENCLOSURE IP67; SLEEV

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number PS320R4-SW
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C1
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details