Thomas & Betts Corporation Pin and Sleeve Connector PS320C7-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS320C7-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS320C7-W
Pin and Sleeve Connector PS320C7-W
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 480 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS320C7-W
Product Name Pin and Sleeve Connector
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers