Thomas & Betts Corporation Pin and Sleeve Connector PS320C5-W

Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet
Description
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS320C5-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
PS320C5-W
Pin and Sleeve Connector PS320C5-W
CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM

CIRCUIT BREAKING, POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.31 INCH MIN. CABLE OUTER DIAMETER; 0.59 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); CHEM

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS320C5-W
Product Name Pin and Sleeve Connector
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H34.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details