Thomas & Betts Corporation Pin and Sleeve Plug PS3100P6-W

Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES
Datasheet
Description
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS3100P6-W - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Plug
PS3100P6-W
Pin and Sleeve Plug PS3100P6-W
POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES

POLARIZED, CIRCUIT BREAKING TYPE; VALOX MATERIAL; 0.59 INCH MIN. CABLE OUTER DIAMETER; 1.97 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 250 VAC VOLTAGE RATING; 100 AMPERE CURRENT RATING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RES

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number PS3100P6-W
Product Name Pin and Sleeve Plug
Termination Valox
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details