Thomas & Betts Corporation Standard AC Switch PS20AC1

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896,
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20AC1 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS20AC1
Standard AC Switch PS20AC1
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896,

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS20AC1
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 401674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 450-07-2-2-22-ND - DigiKey
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details