Thomas & Betts Corporation Standard AC Switch PS20AC1-GRY

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, C
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20AC1-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS20AC1-GRY
Standard AC Switch PS20AC1-GRY
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, C

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS20AC1-GRY
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Light Switches - 1444557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details