Thomas & Betts Corporation Standard AC Switch PS20-AC3GN

Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VAC VOLT
Datasheet
Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VAC VOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20-AC3GN - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS20-AC3GN
Standard AC Switch PS20-AC3GN
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VAC VOLT

TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VAC VOLT

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS20-AC3GN
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 50970428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details