Thomas & Betts Corporation Standard AC Switch PS20-AC1GN

Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA
Datasheet
Description
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20-AC1GN - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS20-AC1GN
Standard AC Switch PS20-AC1GN
TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA

TOGGLE, EXTRA HEAVY DUTY TYPE; GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GREEN COLOR; SINGLE POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C22.2 APPROVAL; INDUSTRIAL APPLICATION; 120/277 VA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS20-AC1GN
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-07-1-2-11-ND - DigiKey
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TAX144 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details