TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; WHITE COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CSA C2
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | PS15AC3-W |
| Product Name | Standard AC Switch |
| Switch Type | Toggle |
| Standards / Compliances | CSA Certified; UL Listed |
| Current Rating | 15 amps |
| AC Voltage Rating | 120 to 277 volts |