Thomas & Betts Corporation Standard AC Switch PS15AC3-ISL

Description
ILLUMINATED, TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CS
Datasheet
Description
ILLUMINATED, TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS15AC3-ISL - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS15AC3-ISL
Standard AC Switch PS15AC3-ISL
ILLUMINATED, TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CS

ILLUMINATED, TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; 3-WAY OPERATION TYPE; UL 498, FSUL WS896, CS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS15AC3-ISL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Toggle Switch, Residential Grade - 1001 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2426498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Changeover
Terminal Type Surface mount
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details