Thomas & Betts Corporation Standard AC Switch PS15AC2

Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS15AC2 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
PS15AC2
Standard AC Switch PS15AC2
TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C

TOGGLE TYPE; THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; BROWN COLOR; 2-POLE OPERATION TYPE; UL 498, FSUL WS896, CSA C

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number PS15AC2
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 186250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 10442723 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details